Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2925CUF#TRPBF 117198-LTC2925CUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 117198-LTC2925CUF#TR PBF Packaging: Reel - TR Applications: Power Supply Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 2.9 V to 5.5 V Operating Supply Current: 1.5mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 117198-LTC2925CUF#TR PBF Packaging: Reel - TR Applications: Power Supply Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 2.9 V to 5.5 V Operating Supply Current: 1.5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2925CUF#TRPBF - 117198-LTC2925CUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2925CUF#TRPBF
117198-LTC2925CUF#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2925CUF#TRPBF 117198-LTC2925CUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 117198-LTC2925CUF#TR PBF Packaging: Reel - TR Applications: Power Supply Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 2.9 V to 5.5 V Operating Supply Current: 1.5mA

Manufacturer: Linear Technology
Win Source Part Number: 117198-LTC2925CUF#TRPBF
Packaging: Reel - TR
Applications: Power Supply Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-QFN (4x4)
Supply Voltage - Operating: 2.9 V to 5.5 V
Operating Supply Current: 1.5mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 117198-LTC2925CUF#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2925CUF#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4218IGN#TRPBF - 124020-LTC4218IGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1600 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IS-2#PBF - 072613-LTC4151IS-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 16-SO
IQ 1200 µA
View Details
PMIC - PMIC - Supervisors - LTC2909IDDB-3.3#TRMPBF - 1062177-LTC2909IDDB-3.3#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details