Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC1421CG#TRPBF 113593-LTC1421CG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 113593-LTC1421CG#TRP BF Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: /CON1, /CON2, COMP-, COMP+, COMPOUT, CPON, DISABLE, /FAULT, FB, /POR, PWRGD, RAMP, REF, /RESET, SETHI, SETLO Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SSOP Supply Voltage - Operating: 3 V to 12 V Operating Supply Current: 1.5mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 113593-LTC1421CG#TRP BF Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: /CON1, /CON2, COMP-, COMP+, COMPOUT, CPON, DISABLE, /FAULT, FB, /POR, PWRGD, RAMP, REF, /RESET, SETHI, SETLO Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SSOP Supply Voltage - Operating: 3 V to 12 V Operating Supply Current: 1.5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC1421CG#TRPBF - 113593-LTC1421CG#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC1421CG#TRPBF
113593-LTC1421CG#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC1421CG#TRPBF 113593-LTC1421CG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 113593-LTC1421CG#TRP BF Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: /CON1, /CON2, COMP-, COMP+, COMPOUT, CPON, DISABLE, /FAULT, FB, /POR, PWRGD, RAMP, REF, /RESET, SETHI, SETLO Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SSOP Supply Voltage - Operating: 3 V to 12 V Operating Supply Current: 1.5mA

Manufacturer: Linear Technology
Win Source Part Number: 113593-LTC1421CG#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Latched Fault, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 2
Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate
Feature Pins: /CON1, /CON2, COMP-, COMP+, COMPOUT, CPON, DISABLE, /FAULT, FB, /POR, PWRGD, RAMP, REF, /RESET, SETHI, SETLO
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SSOP
Supply Voltage - Operating: 3 V to 12 V
Operating Supply Current: 1.5mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 113593-LTC1421CG#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC1421CG#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2908ITS8-A1#TRMPBF - 1062165-LTC2908ITS8-A1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4218IGN#TRPBF - 124020-LTC4218IGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1600 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4211IMS#PBF - 1063371-LTC4211IMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 1000 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2978CUP#TRPBF - 1062347-LTC2978CUP#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 64-QFN (9x9)
IQ 10000 µA
View Details