Win Source Electronics PMIC - PMIC - Supervisors - LTC692IS8#PBF 1064151-LTC692IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1064151-LTC692IS8#PB F Packaging: Tube/Rail Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1064151-LTC692IS8#PB F Packaging: Tube/Rail Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC692IS8#PBF - 1064151-LTC692IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC692IS8#PBF
1064151-LTC692IS8#PBF
PMIC - PMIC - Supervisors - LTC692IS8#PBF 1064151-LTC692IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 1064151-LTC692IS8#PB F Packaging: Tube/Rail Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Linear Technology
Win Source Part Number: 1064151-LTC692IS8#PBF
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1064151-LTC692IS8#PBF
Product Name PMIC - PMIC - Supervisors - LTC692IS8#PBF
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC2920-2CMS8#TRPBF - 125687-LTC2920-2CMS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 8-MSOP
IQ 230 µA
View Details
Electronic Wholesale - SP706TCU - 1257643-SP706TCU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4218IGN#TRPBF - 124020-LTC4218IGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1600 µA
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-5#TRPBF - 114309-LTC1728ES5-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details