Win Source Electronics Interface - Interface - Filters - Active - LTC1069-1CS8#PBF 140089-LTC1069-1CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 140089-LTC1069-1CS8# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Elliptic, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 12kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: ±1.57 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 140089-LTC1069-1CS8# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Elliptic, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 12kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: ±1.57 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1069-1CS8#PBF - 140089-LTC1069-1CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1069-1CS8#PBF
140089-LTC1069-1CS8#PBF
Interface - Interface - Filters - Active - LTC1069-1CS8#PBF 140089-LTC1069-1CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 140089-LTC1069-1CS8# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Elliptic, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 12kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: ±1.57 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 140089-LTC1069-1CS8#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Filter Type: Elliptic, Low Pass Switched Capacitor
Filter Order: 8th
Frequency - Cutoff or Center: 12kHz
Number of Filters: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: ±1.57 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 140089-LTC1069-1CS8#PBF
Product Name Interface - Interface - Filters - Active - LTC1069-1CS8#PBF
Supply Voltage Other; ±1.57 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1337CG#TRPBF - 105641-LTC1337CG#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5 V
Data Rate 120 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4304CMS#TRPBF - 123428-LTC4304CMS#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1072527-LTC4307IDD-1#PBF - Win Source Electronics
Specs
Device Type Sensor Interface; Buffer
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details