Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - SP230AET 1256967-SP230AET

Description
Manufacturer: Sipex Corporation Win Source Part Number: 1256967-SP230AET Manufacturer Homepage: www.sipex.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Sipex Corporation Win Source Part Number: 1256967-SP230AET Manufacturer Homepage: www.sipex.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP230AET - 1256967-SP230AET - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP230AET
1256967-SP230AET
Interface - Interface - Drivers, Receivers, Transceivers - SP230AET 1256967-SP230AET
Manufacturer: Sipex Corporation Win Source Part Number: 1256967-SP230AET Manufacturer Homepage: www.sipex.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Sipex Corporation
Win Source Part Number: 1256967-SP230AET
Manufacturer Homepage: www.sipex.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1256967-SP230AET
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP230AET
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1331CG#TRPBF - 123782-LT1331CG#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3.3V~ 5V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC489CN - 072635-LTC489CN - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details