Win Source Electronics Interface - Interface - Analog Switches - Special Purpose - LT1203CN8 072235-LT1203CN8

Description
Manufacturer: Linear Technology Win Source Part Number: 072235-LT1203CN8 Packaging: Tube/Rail Features: Buffered, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 150MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Dual Supply Voltage(V±): ±5 V to 15 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072235-LT1203CN8 Packaging: Tube/Rail Features: Buffered, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 150MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Dual Supply Voltage(V±): ±5 V to 15 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - LT1203CN8 - 072235-LT1203CN8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - LT1203CN8
072235-LT1203CN8
Interface - Interface - Analog Switches - Special Purpose - LT1203CN8 072235-LT1203CN8
Manufacturer: Linear Technology Win Source Part Number: 072235-LT1203CN8 Packaging: Tube/Rail Features: Buffered, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 150MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Dual Supply Voltage(V±): ±5 V to 15 V

Manufacturer: Linear Technology
Win Source Part Number: 072235-LT1203CN8
Packaging: Tube/Rail
Features: Buffered, RGB
Applications: Video
Switch Circuit: SPDT
-3db Bandwidth: 150MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Dual Supply Voltage(V±): ±5 V to 15 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 072235-LT1203CN8
Product Name Interface - Interface - Analog Switches - Special Purpose - LT1203CN8
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1064-7CN - 1207086-LTC1064-7CN - Win Source Electronics
Specs
Supply Voltage Other; ±2.37V ~ 8V
Package Type DIP
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4308CMS8#TRPBF - 020659-LTC4308CMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.3 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Specialized - PDIUSBD12DTM - 1187645-PDIUSBD12DTM - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Package Type SOIC; SOIC
View Details