Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1485CS8#TRPBF 116816-LTC1485CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 116816-LTC1485CS8#TR PBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 60mV Family Name: LTC1485 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): LMS1485MX; LMS1485IMX/NOPB; LMS1485IM; Introduction Date: January 31, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 116816-LTC1485CS8#TR PBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 60mV Family Name: LTC1485 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): LMS1485MX; LMS1485IMX/NOPB; LMS1485IM; Introduction Date: January 31, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1485CS8#TRPBF - 116816-LTC1485CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1485CS8#TRPBF
116816-LTC1485CS8#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1485CS8#TRPBF 116816-LTC1485CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 116816-LTC1485CS8#TR PBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 60mV Family Name: LTC1485 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): LMS1485MX; LMS1485IMX/NOPB; LMS1485IM; Introduction Date: January 31, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 116816-LTC1485CS8#TRPBF
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 60mV
Family Name: LTC1485
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): LMS1485MX; LMS1485IMX/NOPB; LMS1485IM;
Introduction Date: January 31, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 116816-LTC1485CS8#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1485CS8#TRPBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1785ACN8#PBF - 1058709-LT1785ACN8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details
Interface - Interface - Signal Terminators - LTC1344AIG#PBF - 020460-LTC1344AIG#PBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; 24-SSOP
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1031853-SP489CS-L - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1337CG#TRPBF - 105641-LTC1337CG#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5 V
Data Rate 120 kbps
View Details