Win Source Electronics Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) 1383543-ST16C2450CJ44

Description
Win Source Part Number: 1383543-ST16C2450CJ4 4 Category: Integrated Circuits (ICs)>Interface>UART s (Universal Asynchronous Receiver Transmitter) Features: Counter, Internal Oscillator Package: Bulk Protocol: RS232 Number of Channels: 2 Data Rate (Max): 1.5Mbps FIFO's: 1 Byte With False Start Bit Detection: Yes With Modem Control: Yes Voltage - Supply: 5V Mounting Type: Surface Mount Supplier Device Package: 44-PLCC Fake Threat In the Open Market: 47 pct. HTSUS: 8542.39.0001 Mfr: Sipex Corporation Product Status: Obsolete ECCN: EAR99 Standard Package: 139 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383543-ST16C2450CJ4 4 Category: Integrated Circuits (ICs)>Interface>UART s (Universal Asynchronous Receiver Transmitter) Features: Counter, Internal Oscillator Package: Bulk Protocol: RS232 Number of Channels: 2 Data Rate (Max): 1.5Mbps FIFO's: 1 Byte With False Start Bit Detection: Yes With Modem Control: Yes Voltage - Supply: 5V Mounting Type: Surface Mount Supplier Device Package: 44-PLCC Fake Threat In the Open Market: 47 pct. HTSUS: 8542.39.0001 Mfr: Sipex Corporation Product Status: Obsolete ECCN: EAR99 Standard Package: 139 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - 1383543-ST16C2450CJ44 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
1383543-ST16C2450CJ44
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) 1383543-ST16C2450CJ44
Win Source Part Number: 1383543-ST16C2450CJ4 4 Category: Integrated Circuits (ICs)>Interface>UART s (Universal Asynchronous Receiver Transmitter) Features: Counter, Internal Oscillator Package: Bulk Protocol: RS232 Number of Channels: 2 Data Rate (Max): 1.5Mbps FIFO's: 1 Byte With False Start Bit Detection: Yes With Modem Control: Yes Voltage - Supply: 5V Mounting Type: Surface Mount Supplier Device Package: 44-PLCC Fake Threat In the Open Market: 47 pct. HTSUS: 8542.39.0001 Mfr: Sipex Corporation Product Status: Obsolete ECCN: EAR99 Standard Package: 139 pcs

Win Source Part Number: 1383543-ST16C2450CJ44
Category: Integrated Circuits (ICs)>Interface>UARTs (Universal Asynchronous Receiver Transmitter)
Features: Counter, Internal Oscillator
Package: Bulk
Protocol: RS232
Number of Channels: 2
Data Rate (Max): 1.5Mbps
FIFO's: 1 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Voltage - Supply: 5V
Mounting Type: Surface Mount
Supplier Device Package: 44-PLCC
Fake Threat In the Open Market: 47 pct.
HTSUS: 8542.39.0001
Mfr: Sipex Corporation
Product Status: Obsolete
ECCN: EAR99
Standard Package: 139 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1383543-ST16C2450CJ44
Product Name Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Receiver; Sensor Interface; Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1483CS8#TRPBF - 1060764-LTC1483CS8#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details
Interface - Interface - Specialized - NJU6450AFC1-A - 974478-NJU6450AFC1-A - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Supply Voltage Other; 6 V
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1181ACN - 072233-LT1181ACN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details