Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT6300CGN#PBF 137864-LT6300CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 137864-LT6300CGN#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Protocol: xDSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 5 V to 12 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 137864-LT6300CGN#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Protocol: xDSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 5 V to 12 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT6300CGN#PBF - 137864-LT6300CGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT6300CGN#PBF
137864-LT6300CGN#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LT6300CGN#PBF 137864-LT6300CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 137864-LT6300CGN#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Protocol: xDSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 5 V to 12 V

Manufacturer: Linear Technology
Win Source Part Number: 137864-LT6300CGN#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: xDSL
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 5 V to 12 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 137864-LT6300CGN#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT6300CGN#PBF
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1064-7CSW#TRPBF - 1060343-LTC1064-7CSW#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; ±2.37 V ~ 8 V
Package Type SOIC; 16-SOIC
View Details
Interface - Interface - Signal Terminators - LTC1344ACG - 072452-LTC1344ACG - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOP; SSOP; 24-SSOP
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301IMS8#TRPBF - 1063566-LTC4301IMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1081CSW/TR - 072187-LT1081CSW/TR - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details