Win Source Electronics Interface - Interface - Filters - Active - LTC1061CN 072424-LTC1061CN

Description
Manufacturer: Linear Technology Win Source Part Number: 072424-LTC1061CN Packaging: Tube/Rail Mounting: Through Hole Filter Type: Universal Switched Capacitor Filter Order: 6th Frequency - Cutoff or Center: 35kHz Number of Filters: 3 Categories: Integrated Circuits Status: Active Case / Package: 20-PDIP Supply Voltage - Operating: 4.74 V to 16 V, ±2.37 V to 8 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072424-LTC1061CN Packaging: Tube/Rail Mounting: Through Hole Filter Type: Universal Switched Capacitor Filter Order: 6th Frequency - Cutoff or Center: 35kHz Number of Filters: 3 Categories: Integrated Circuits Status: Active Case / Package: 20-PDIP Supply Voltage - Operating: 4.74 V to 16 V, ±2.37 V to 8 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1061CN - 072424-LTC1061CN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1061CN
072424-LTC1061CN
Interface - Interface - Filters - Active - LTC1061CN 072424-LTC1061CN
Manufacturer: Linear Technology Win Source Part Number: 072424-LTC1061CN Packaging: Tube/Rail Mounting: Through Hole Filter Type: Universal Switched Capacitor Filter Order: 6th Frequency - Cutoff or Center: 35kHz Number of Filters: 3 Categories: Integrated Circuits Status: Active Case / Package: 20-PDIP Supply Voltage - Operating: 4.74 V to 16 V, ±2.37 V to 8 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 072424-LTC1061CN
Packaging: Tube/Rail
Mounting: Through Hole
Filter Type: Universal Switched Capacitor
Filter Order: 6th
Frequency - Cutoff or Center: 35kHz
Number of Filters: 3
Categories: Integrated Circuits
Status: Active
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.74 V to 16 V, ±2.37 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 072424-LTC1061CN
Product Name Interface - Interface - Filters - Active - LTC1061CN
Supply Voltage Other; 4.74 V ~ 16 V~ ±2.37 V ~ 8 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC2845CUHF#TRPBF - 113361-LTC2845CUHF#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301IMS8#TRPBF - 1063566-LTC4301IMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1338CG - 072451-LTC1338CG - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5 V
Data Rate 120 kbps
View Details