Win Source Electronics Interface - Interface - Filters - Active - LTC1164-5CSW#PBF 136847-LTC1164-5CSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 136847-LTC1164-5CSW# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Butterworth or Bessel Low Pass Filter Order: 8th Frequency - Cutoff or Center: 20kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 16 V, ±2.375 V to 8 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 136847-LTC1164-5CSW# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Butterworth or Bessel Low Pass Filter Order: 8th Frequency - Cutoff or Center: 20kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 16 V, ±2.375 V to 8 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1164-5CSW#PBF - 136847-LTC1164-5CSW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1164-5CSW#PBF
136847-LTC1164-5CSW#PBF
Interface - Interface - Filters - Active - LTC1164-5CSW#PBF 136847-LTC1164-5CSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 136847-LTC1164-5CSW# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Butterworth or Bessel Low Pass Filter Order: 8th Frequency - Cutoff or Center: 20kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 16 V, ±2.375 V to 8 V

Manufacturer: Linear Technology
Win Source Part Number: 136847-LTC1164-5CSW#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Filter Type: Butterworth or Bessel Low Pass
Filter Order: 8th
Frequency - Cutoff or Center: 20kHz
Number of Filters: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 16 V, ±2.375 V to 8 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 136847-LTC1164-5CSW#PBF
Product Name Interface - Interface - Filters - Active - LTC1164-5CSW#PBF
Supply Voltage Other; 4.75 V ~ 16 V~ ±2.375 V ~ 8 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1562CG#TRPBF - 1060852-LTC1562CG#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 10.5 V~ ±4.75 V ~ 5.25 V
Package Type SOP; SSOP; 20-SSOP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1785IN8#PBF - 1058716-LT1785IN8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details
Interface - Interface - Specialized - LTC1323CS16 - 1071956-LTC1323CS16 - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Storage Interface; Transmitter; Transceiver
Features RoHS
Supply Voltage Other; 5 V
View Details