Win Source Electronics Interface - Interface - Filters - Active - LTC1069-6CS8#PBF 1060349-LTC1069-6CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060349-LTC1069-6CS8 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Elliptic, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 14kHz/20kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 10 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060349-LTC1069-6CS8 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Elliptic, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 14kHz/20kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 10 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1069-6CS8#PBF - 1060349-LTC1069-6CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1069-6CS8#PBF
1060349-LTC1069-6CS8#PBF
Interface - Interface - Filters - Active - LTC1069-6CS8#PBF 1060349-LTC1069-6CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 1060349-LTC1069-6CS8 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Elliptic, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 14kHz/20kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 10 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060349-LTC1069-6CS8#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Filter Type: Elliptic, Low Pass Switched Capacitor
Filter Order: 8th
Frequency - Cutoff or Center: 14kHz/20kHz
Number of Filters: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 10 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1060349-LTC1069-6CS8#PBF
Product Name Interface - Interface - Filters - Active - LTC1069-6CS8#PBF
Supply Voltage Other; 3 V ~ 10 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC490IS8#PBF - 121848-LTC490IS8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Filters - Active - LTC1062CN8 - 072425-LTC1062CN8 - Win Source Electronics
Specs
Supply Voltage Other; ±8V~ 5V
Package Type DIP; PDIP; 8-PDIP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1487CN8 - 072477-LTC1487CN8 - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details