Manufacturer: Linear Technology
Win Source Part Number: 136143-LTC4303IMS8#T
Packaging: Reel - TR
Type: Buffer, Accelerator
Applications: I2C - Hotswap
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 2
Data Rate (Max): 400kHz
Capacitance - Input: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 6mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 136143-LTC4303IMS8#TRPBF |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4303IMS8#TRPBF |
| Device Type | Buffer |