Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - SP1481EEP 1256858-SP1481EEP

Description
Manufacturer: Sipex Corporation Win Source Part Number: 1256858-SP1481EEP Manufacturer Homepage: www.sipex.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Sipex Corporation Win Source Part Number: 1256858-SP1481EEP Manufacturer Homepage: www.sipex.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP1481EEP - 1256858-SP1481EEP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP1481EEP
1256858-SP1481EEP
Interface - Interface - Drivers, Receivers, Transceivers - SP1481EEP 1256858-SP1481EEP
Manufacturer: Sipex Corporation Win Source Part Number: 1256858-SP1481EEP Manufacturer Homepage: www.sipex.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Sipex Corporation
Win Source Part Number: 1256858-SP1481EEP
Manufacturer Homepage: www.sipex.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1256858-SP1481EEP
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP1481EEP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694CS5#TRPBF - 111778-LTC1694CS5#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 6 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311IDC#TRPBF - 1063596-LTC4311IDC#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 1.6 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 6-DFN (2x2)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1237CNW#PBF - 072246-LT1237CNW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details