Manufacturer: Linear Technology
Win Source Part Number: 136139-LT1328CMS8#TR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: Infrared (IRDA)
Number of Drivers/Receivers: 0/1
Data Rate: 4Mbps
Family Name: LT1328
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): MAX3130EAI+T; UCC5342D; UCC5340D; UCC5341D;
Introduction Date: June 13, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 136139-LT1328CMS8#TRPBF |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - LT1328CMS8#TRPBF |
| Device Type | Receiver |