Win Source Electronics RF Power Controller ICs - LTC1957-1EMS8#TRPBF 115561-LTC1957-1EMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 115561-LTC1957-1EMS8 #TRPBF Packaging: Reel - TR Features: Single Output Frequency: 850MHz to 2GHz RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA Categories: RF/IF and RFID Status: Active Case / Package: 8-MSOP
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 115561-LTC1957-1EMS8 #TRPBF Packaging: Reel - TR Features: Single Output Frequency: 850MHz to 2GHz RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA Categories: RF/IF and RFID Status: Active Case / Package: 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Controller ICs - LTC1957-1EMS8#TRPBF - 115561-LTC1957-1EMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Power Controller ICs - LTC1957-1EMS8#TRPBF
115561-LTC1957-1EMS8#TRPBF
RF Power Controller ICs - LTC1957-1EMS8#TRPBF 115561-LTC1957-1EMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 115561-LTC1957-1EMS8 #TRPBF Packaging: Reel - TR Features: Single Output Frequency: 850MHz to 2GHz RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA Categories: RF/IF and RFID Status: Active Case / Package: 8-MSOP

Manufacturer: Linear Technology
Win Source Part Number: 115561-LTC1957-1EMS8#TRPBF
Packaging: Reel - TR
Features: Single Output
Frequency: 850MHz to 2GHz
RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 115561-LTC1957-1EMS8#TRPBF
Product Name RF Power Controller ICs - LTC1957-1EMS8#TRPBF
Package Type SOP; 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1081CN - 072186-LT1081CN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Filters - Active - LTC1062CN8 - 072425-LTC1062CN8 - Win Source Electronics
Specs
Supply Voltage Other; ±8V~ 5V
Package Type DIP; PDIP; 8-PDIP
View Details