Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1140ACSW#PBF 134283-LT1140ACSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 134283-LT1140ACSW#PB F Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 134283-LT1140ACSW#PB F Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1140ACSW#PBF - 134283-LT1140ACSW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1140ACSW#PBF
134283-LT1140ACSW#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LT1140ACSW#PBF 134283-LT1140ACSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 134283-LT1140ACSW#PB F Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 134283-LT1140ACSW#PBF
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 400mV
Data Rate: 250KBd
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 134283-LT1140ACSW#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1140ACSW#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC486ISW#TRPBF - 122313-LTC486ISW#TRPBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1080IN - 072185-LT1080IN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-3IDD/TR - 072625-LTC4300A-3IDD/TR - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1338CG - 072451-LTC1338CG - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5 V
Data Rate 120 kbps
View Details