Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - SP3220EBCT 1257095-SP3220EBCT

Description
Manufacturer: Sipex Corporation Win Source Part Number: 1257095-SP3220EBCT Manufacturer Homepage: www.sipex.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Sipex Corporation Win Source Part Number: 1257095-SP3220EBCT Manufacturer Homepage: www.sipex.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3220EBCT - 1257095-SP3220EBCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3220EBCT
1257095-SP3220EBCT
Interface - Interface - Drivers, Receivers, Transceivers - SP3220EBCT 1257095-SP3220EBCT
Manufacturer: Sipex Corporation Win Source Part Number: 1257095-SP3220EBCT Manufacturer Homepage: www.sipex.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Sipex Corporation
Win Source Part Number: 1257095-SP3220EBCT
Manufacturer Homepage: www.sipex.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1257095-SP3220EBCT
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3220EBCT
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1132ACSW - 086915-LT1132ACSW - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1053765-CX06832-11 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V~ 4.75V ~ 5.25V
View Details