Win Source Electronics Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1170624-SP3220ECT-L

Description
Win Source Part Number: 1170624-SP3220ECT-L Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Sipex Other Names: EXASIPSP3220ECT-L,21 56-SP3220ECT-L
Request a Quote Datasheet
Description
Win Source Part Number: 1170624-SP3220ECT-L Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Sipex Other Names: EXASIPSP3220ECT-L,21 56-SP3220ECT-L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1170624-SP3220ECT-L - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1170624-SP3220ECT-L
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1170624-SP3220ECT-L
Win Source Part Number: 1170624-SP3220ECT-L Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Sipex Other Names: EXASIPSP3220ECT-L,21 56-SP3220ECT-L

Win Source Part Number: 1170624-SP3220ECT-L
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Sipex
Other Names: EXASIPSP3220ECT-L,2156-SP3220ECT-L

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1170624-SP3220ECT-L
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - ISP1504C1ETTM - 1207503-ISP1504C1ETTM - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface; Transceiver
Features RoHS
Supply Voltage Other; 3.6 V
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1139ACN - 072217-LT1139ACN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details