Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC487IN 1209159-LTC487IN

Description
Manufacturer: Linear Technology Win Source Part Number: 1209159-LTC487IN Manufacturer Homepage: www.linear.com Alternative Parts (Cross-Reference): SN65LBC174ADW; SP486ECP; LTC487IN#TRM; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1209159-LTC487IN Manufacturer Homepage: www.linear.com Alternative Parts (Cross-Reference): SN65LBC174ADW; SP486ECP; LTC487IN#TRM; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC487IN - 1209159-LTC487IN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC487IN
1209159-LTC487IN
Interface - Interface - Drivers, Receivers, Transceivers - LTC487IN 1209159-LTC487IN
Manufacturer: Linear Technology Win Source Part Number: 1209159-LTC487IN Manufacturer Homepage: www.linear.com Alternative Parts (Cross-Reference): SN65LBC174ADW; SP486ECP; LTC487IN#TRM; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1209159-LTC487IN
Manufacturer Homepage: www.linear.com
Alternative Parts (Cross-Reference): SN65LBC174ADW; SP486ECP; LTC487IN#TRM;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1209159-LTC487IN
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC487IN
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC488CSW#TRPBF - 124053-LTC488CSW#TRPBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Filters - Active - LTC1563-2IGN - 1207738-LTC1563-2IGN - Win Source Electronics
Specs
Supply Voltage Other; 2.7V ~ 11V~ ±2.7V ~ 5.5V
Package Type SSOP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC486CN - 072632-LTC486CN - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details