Manufacturer: Linear Technology
Win Source Part Number: 133873-LTC1164ACSW#P
Packaging: Tube/Rail
Mounting: SMD (SMT)
Filter Type: Universal Switched Capacitor
Filter Order: 8th
Frequency - Cutoff or Center: 20kHz
Number of Filters: 4
Categories: Integrated Circuits
Status: Active
Case / Package: 24-SOIC
Supply Voltage - Operating: ±2.37 V to 8 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 133873-LTC1164ACSW#PBF |
| Product Name | Interface - Interface - Filters - Active - LTC1164ACSW#PBF |
| Supply Voltage | Other; ±2.37 V ~ 8 V |