Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694CS5 089368-LTC1694CS5

Description
Manufacturer: Linear Technology Win Source Part Number: 089368-LTC1694CS5 Packaging: Reel - TR Type: Accelerator Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 60μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 089368-LTC1694CS5 Packaging: Reel - TR Type: Accelerator Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 60μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694CS5 - 089368-LTC1694CS5 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694CS5
089368-LTC1694CS5
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694CS5 089368-LTC1694CS5
Manufacturer: Linear Technology Win Source Part Number: 089368-LTC1694CS5 Packaging: Reel - TR Type: Accelerator Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 60μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 089368-LTC1694CS5
Packaging: Reel - TR
Type: Accelerator
Applications: I2C
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 60μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 089368-LTC1694CS5
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694CS5
Supply Voltage Other; 2.7 V ~ 6 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1342CNW - 072258-LT1342CNW - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1131ACSW#PBF - 126365-LT1131ACSW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details