Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694IS5#TRMPBF 121273-LTC1694IS5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 121273-LTC1694IS5#TR MPBF Packaging: Reel - TR Type: Buffer, Accelerator Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Data Rate (Max): 400kHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 60μA Alternative Parts (Cross-Reference): SN75DP118RHHR; AMB0582C1RJ8; AMB0582C1RJ; LTC1694IS5#TRMPBF; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 121273-LTC1694IS5#TR MPBF Packaging: Reel - TR Type: Buffer, Accelerator Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Data Rate (Max): 400kHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 60μA Alternative Parts (Cross-Reference): SN75DP118RHHR; AMB0582C1RJ8; AMB0582C1RJ; LTC1694IS5#TRMPBF; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694IS5#TRMPBF - 121273-LTC1694IS5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694IS5#TRMPBF
121273-LTC1694IS5#TRMPBF
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694IS5#TRMPBF 121273-LTC1694IS5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 121273-LTC1694IS5#TR MPBF Packaging: Reel - TR Type: Buffer, Accelerator Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Data Rate (Max): 400kHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 60μA Alternative Parts (Cross-Reference): SN75DP118RHHR; AMB0582C1RJ8; AMB0582C1RJ; LTC1694IS5#TRMPBF; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 121273-LTC1694IS5#TRMPBF
Packaging: Reel - TR
Type: Buffer, Accelerator
Applications: I2C
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 1
Data Rate (Max): 400kHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 60μA
Alternative Parts (Cross-Reference): SN75DP118RHHR; AMB0582C1RJ8; AMB0582C1RJ; LTC1694IS5#TRMPBF;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 121273-LTC1694IS5#TRMPBF
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694IS5#TRMPBF
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1069-6CS8#PBF - 1060349-LTC1069-6CS8#PBF - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 10 V
Package Type SOIC; 8-SOIC
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311CDC#TRPBF - 1063595-LTC4311CDC#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 1.6 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 6-DFN (2x2)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC488ISW#PBF - 1063748-LTC488ISW#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Analog Switches - Special Purpose - LT6556IGN#PBF - 123255-LT6556IGN#PBF - Win Source Electronics
Specs
Device Type Buffer
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; 24-SSOP
View Details