Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-3IDD/TR 072625-LTC4300A-3IDD/TR

Description
Manufacturer: Linear Technology Win Source Part Number: 072625-LTC4300A-3IDD /TR Packaging: Reel - TR Type: Buffer, Accelerator Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 3mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072625-LTC4300A-3IDD /TR Packaging: Reel - TR Type: Buffer, Accelerator Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 3mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-3IDD/TR - 072625-LTC4300A-3IDD/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-3IDD/TR
072625-LTC4300A-3IDD/TR
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-3IDD/TR 072625-LTC4300A-3IDD/TR
Manufacturer: Linear Technology Win Source Part Number: 072625-LTC4300A-3IDD /TR Packaging: Reel - TR Type: Buffer, Accelerator Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 3mA

Manufacturer: Linear Technology
Win Source Part Number: 072625-LTC4300A-3IDD/TR
Packaging: Reel - TR
Type: Buffer, Accelerator
Applications: I2C - Hotswap
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 2
Data Rate (Max): 400kHz
Capacitance - Input: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DFN (3x3)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 3mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 072625-LTC4300A-3IDD/TR
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-3IDD/TR
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1487CN8 - 072477-LTC1487CN8 - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-2IMS8#TRPBF - 1063560-LTC4300A-2IMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC488ISW#PBF - 1063748-LTC488ISW#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details