Manufacturer: Linear Technology
Win Source Part Number: 132686-LTC2845IUHF#T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Multiprotocol
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 15mV
Family Name: LTC2845
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 38-QFN (5x7)
Supply Voltage - Operating: 3.3V
Alternative Parts (Cross-Reference): LTC2845CUHF; LTC2845CUHF#TR; LTC2845CG#TRPBF; LTC2845CUHF#PBF;
Introduction Date: April 26, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 132686-LTC2845IUHF#TRPBF |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - LTC2845IUHF#TRPBF |
| Device Type | Receiver; Transceiver |