Win Source Electronics Interface - Interface - Filters - Active - LTC1059CS#PBF 1060329-LTC1059CS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060329-LTC1059CS#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Universal Switched Capacitor Filter Order: 2nd Frequency - Cutoff or Center: 40kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 14-SOIC Supply Voltage - Operating: ±2.37 V to 5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060329-LTC1059CS#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Universal Switched Capacitor Filter Order: 2nd Frequency - Cutoff or Center: 40kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 14-SOIC Supply Voltage - Operating: ±2.37 V to 5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1059CS#PBF - 1060329-LTC1059CS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1059CS#PBF
1060329-LTC1059CS#PBF
Interface - Interface - Filters - Active - LTC1059CS#PBF 1060329-LTC1059CS#PBF
Manufacturer: Linear Technology Win Source Part Number: 1060329-LTC1059CS#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Universal Switched Capacitor Filter Order: 2nd Frequency - Cutoff or Center: 40kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 14-SOIC Supply Voltage - Operating: ±2.37 V to 5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060329-LTC1059CS#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Filter Type: Universal Switched Capacitor
Filter Order: 2nd
Frequency - Cutoff or Center: 40kHz
Number of Filters: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 14-SOIC
Supply Voltage - Operating: ±2.37 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1060329-LTC1059CS#PBF
Product Name Interface - Interface - Filters - Active - LTC1059CS#PBF
Supply Voltage Other; ±2.37 V ~ 5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LT1568IGN#PBF - 072287-LT1568IGN#PBF - Win Source Electronics
Specs
Supply Voltage Other; 2.7 V ~ 11 V~ ±2.7 V ~ 5.5 V
Package Type SOP; SSOP; 16-SSOP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1280ACN - 1205447-LT1280ACN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Data Rate 250 kbps
View Details
Interface - Interface - Filters - Active - LTC1264CSW - 1207278-LTC1264CSW - Win Source Electronics
Specs
Supply Voltage Other; ±2.37V ~ 8V
Package Type SOIC
View Details