Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1384IN 1207439-LTC1384IN

Description
Manufacturer: Linear Technology Win Source Part Number: 1207439-LTC1384IN Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Consumer Electronics, Portable Devices
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1207439-LTC1384IN Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Consumer Electronics, Portable Devices
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1384IN - 1207439-LTC1384IN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1384IN
1207439-LTC1384IN
Interface - Interface - Drivers, Receivers, Transceivers - LTC1384IN 1207439-LTC1384IN
Manufacturer: Linear Technology Win Source Part Number: 1207439-LTC1384IN Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Consumer Electronics, Portable Devices

Manufacturer: Linear Technology
Win Source Part Number: 1207439-LTC1384IN
Manufacturer Homepage: www.linear.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Consumer Electronics, Portable Devices

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1207439-LTC1384IN
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1384IN
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1485IS8#PBF - 124879-LTC1485IS8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1341CNW - 072256-LT1341CNW - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details