Manufacturer: Linear Technology
Win Source Part Number: 128576-LTC1063CSW#PB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Filter Type: Butterworth, Low Pass Switched Capacitor
Filter Order: 5th
Frequency - Cutoff or Center: 50kHz
Number of Filters: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SOIC
Supply Voltage - Operating: ±2.37 V to 8 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 128576-LTC1063CSW#PBF |
| Product Name | Interface - Interface - Filters - Active - LTC1063CSW#PBF |
| Supply Voltage | Other; ±2.37 V ~ 8 V |