Win Source Electronics Interface - Interface - Filters - Active - LTC1063CN8 1207071-LTC1063CN8

Description
Manufacturer: Linear Technology Win Source Part Number: 1207071-LTC1063CN8 Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1207071-LTC1063CN8 Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1063CN8 - 1207071-LTC1063CN8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1063CN8
1207071-LTC1063CN8
Interface - Interface - Filters - Active - LTC1063CN8 1207071-LTC1063CN8
Manufacturer: Linear Technology Win Source Part Number: 1207071-LTC1063CN8 Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1207071-LTC1063CN8
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1207071-LTC1063CN8
Product Name Interface - Interface - Filters - Active - LTC1063CN8
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches - Special Purpose - LT1203CS8#PBF - 1058013-LT1203CS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC485MJ8 - 1063742-LTC485MJ8 - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4304CMS#TRPBF - 123428-LTC4304CMS#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT3669EUFD#PBF - 1059533-LT3669EUFD#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 7.5 V ~ 40 V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details