Win Source Electronics Interface - Interface - Filters - Active - LTC1067-50CS#PBF 127797-LTC1067-50CS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 127797-LTC1067-50CS# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Universal Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 40kHz Number of Filters: 2 Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Supply Voltage - Operating: 2.7 V to 11 V, ±2.7 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 127797-LTC1067-50CS# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Universal Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 40kHz Number of Filters: 2 Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Supply Voltage - Operating: 2.7 V to 11 V, ±2.7 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1067-50CS#PBF - 127797-LTC1067-50CS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1067-50CS#PBF
127797-LTC1067-50CS#PBF
Interface - Interface - Filters - Active - LTC1067-50CS#PBF 127797-LTC1067-50CS#PBF
Manufacturer: Linear Technology Win Source Part Number: 127797-LTC1067-50CS# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Universal Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 40kHz Number of Filters: 2 Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Supply Voltage - Operating: 2.7 V to 11 V, ±2.7 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 127797-LTC1067-50CS#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Filter Type: Universal Switched Capacitor
Filter Order: 4th
Frequency - Cutoff or Center: 40kHz
Number of Filters: 2
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.7 V to 11 V, ±2.7 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 127797-LTC1067-50CS#PBF
Product Name Interface - Interface - Filters - Active - LTC1067-50CS#PBF
Supply Voltage Other; 2.7 V ~ 11 V~ ±2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1080CJ - 1204972-LT1080CJ - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Package Type DIP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1337CG#PBF - 118716-LTC1337CG#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5 V
Data Rate 120 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1138ACNW#PBF - 1057913-LT1138ACNW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC487CN - 072633-LTC487CN - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details