Win Source Electronics Interface - Interface - Specialized - ISP1112VHTM 1165468-ISP1112VHTM

Description
Manufacturer: ST-Ericsson Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1165468-ISP1112VHTM Packaging: Tape & Reel Data Rate: 12 Mbps Number of Pins: 16 Number of Transceivers: 1 Categories: Interface - Specialized Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: ST-Ericsson Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1165468-ISP1112VHTM Packaging: Tape & Reel Data Rate: 12 Mbps Number of Pins: 16 Number of Transceivers: 1 Categories: Interface - Specialized Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - ISP1112VHTM - 1165468-ISP1112VHTM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - ISP1112VHTM
1165468-ISP1112VHTM
Interface - Interface - Specialized - ISP1112VHTM 1165468-ISP1112VHTM
Manufacturer: ST-Ericsson Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1165468-ISP1112VHTM Packaging: Tape & Reel Data Rate: 12 Mbps Number of Pins: 16 Number of Transceivers: 1 Categories: Interface - Specialized Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No

Manufacturer: ST-Ericsson Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1165468-ISP1112VHTM
Packaging: Tape & Reel
Data Rate: 12 Mbps
Number of Pins: 16
Number of Transceivers: 1
Categories: Interface - Specialized
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1165468-ISP1112VHTM
Product Name Interface - Interface - Specialized - ISP1112VHTM
Device Type Sensor Interface; Storage Interface; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1483CS8#PBF - 114225-LTC1483CS8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC490IS8#PBF - 121848-LTC490IS8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1480CN8#PBF - 002798-LTC1480CN8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 150 kbps
View Details