Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1480CN8#PBF 002798-LTC1480CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 002798-LTC1480CN8#PB F Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 40mV Data Rate: 150KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 3 V to 3.6 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 002798-LTC1480CN8#PB F Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 40mV Data Rate: 150KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 3 V to 3.6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1480CN8#PBF - 002798-LTC1480CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1480CN8#PBF
002798-LTC1480CN8#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1480CN8#PBF 002798-LTC1480CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 002798-LTC1480CN8#PB F Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 40mV Data Rate: 150KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 3 V to 3.6 V

Manufacturer: Linear Technology
Win Source Part Number: 002798-LTC1480CN8#PBF
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 40mV
Data Rate: 150KBd
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3 V to 3.6 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 002798-LTC1480CN8#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1480CN8#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1072527-LTC4307IDD-1#PBF - Win Source Electronics
Specs
Device Type Sensor Interface; Buffer
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Signal Terminators - LTC1344CG - 1207410-LTC1344CG - Win Source Electronics
Specs
Supply Voltage Other; 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SSOP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1689IS#PBF - 1061029-LTC1689IS#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 3V~ 5V
Data Rate 100000 kbps
View Details