Win Source Electronics RF Power Controller ICs - LTC1757A-2EMS#PBF 127048-LTC1757A-2EMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 127048-LTC1757A-2EMS #PBF Packaging: Tube/Rail Features: Dual Output Frequency: 850MHz to 2GHz RF Type: Cellular, GSM, PCS, Wireless Modem, TDMA Categories: RF/IF and RFID Status: Active Case / Package: 10-MSOP
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 127048-LTC1757A-2EMS #PBF Packaging: Tube/Rail Features: Dual Output Frequency: 850MHz to 2GHz RF Type: Cellular, GSM, PCS, Wireless Modem, TDMA Categories: RF/IF and RFID Status: Active Case / Package: 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Controller ICs - LTC1757A-2EMS#PBF - 127048-LTC1757A-2EMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Power Controller ICs - LTC1757A-2EMS#PBF
127048-LTC1757A-2EMS#PBF
RF Power Controller ICs - LTC1757A-2EMS#PBF 127048-LTC1757A-2EMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 127048-LTC1757A-2EMS #PBF Packaging: Tube/Rail Features: Dual Output Frequency: 850MHz to 2GHz RF Type: Cellular, GSM, PCS, Wireless Modem, TDMA Categories: RF/IF and RFID Status: Active Case / Package: 10-MSOP

Manufacturer: Linear Technology
Win Source Part Number: 127048-LTC1757A-2EMS#PBF
Packaging: Tube/Rail
Features: Dual Output
Frequency: 850MHz to 2GHz
RF Type: Cellular, GSM, PCS, Wireless Modem, TDMA
Categories: RF/IF and RFID
Status: Active
Case / Package: 10-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 127048-LTC1757A-2EMS#PBF
Product Name RF Power Controller ICs - LTC1757A-2EMS#PBF
Package Type SOP; 10-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ISP1110VHTS - 002091-ISP1110VHTS - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4 V ~ 5.5 V
Data Rate 12000 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4307CMS8-1#TRPBF - 123570-LTC4307CMS8-1#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.3 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Filters - Active - LTC1067IGN#TRPBF - 122153-LTC1067IGN#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 11 V~ ±3 V ~ 5.5 V
Package Type SOP; SSOP; 16-SSOP
View Details