Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300-2CMS8#PBF 020653-LTC4300-2CMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020653-LTC4300-2CMS8 #PBF Packaging: Tube/Rail Type: Buffer, Accelerator Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 5.1mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020653-LTC4300-2CMS8 #PBF Packaging: Tube/Rail Type: Buffer, Accelerator Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 5.1mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300-2CMS8#PBF - 020653-LTC4300-2CMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300-2CMS8#PBF
020653-LTC4300-2CMS8#PBF
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300-2CMS8#PBF 020653-LTC4300-2CMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 020653-LTC4300-2CMS8 #PBF Packaging: Tube/Rail Type: Buffer, Accelerator Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 5.1mA

Manufacturer: Linear Technology
Win Source Part Number: 020653-LTC4300-2CMS8#PBF
Packaging: Tube/Rail
Type: Buffer, Accelerator
Applications: I2C - Hotswap
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 2
Data Rate (Max): 400kHz
Capacitance - Input: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 5.1mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 020653-LTC4300-2CMS8#PBF
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300-2CMS8#PBF
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Terminators - LTC1344CG - 1207410-LTC1344CG - Win Source Electronics
Specs
Supply Voltage Other; 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SSOP
View Details
Interface - Interface - Filters - Active - LTC1562ACG#TRPBF - 1060851-LTC1562ACG#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 10.5 V~ ±4.75 V ~ 5.25 V
Package Type SOP; SSOP; 20-SSOP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1480CN8#PBF - 002798-LTC1480CN8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 150 kbps
View Details