Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - SP207EHCT 1256913-SP207EHCT

Description
Manufacturer: Sipex Corporation Win Source Part Number: 1256913-SP207EHCT Manufacturer Homepage: www.sipex.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Sipex Corporation Win Source Part Number: 1256913-SP207EHCT Manufacturer Homepage: www.sipex.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP207EHCT - 1256913-SP207EHCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP207EHCT
1256913-SP207EHCT
Interface - Interface - Drivers, Receivers, Transceivers - SP207EHCT 1256913-SP207EHCT
Manufacturer: Sipex Corporation Win Source Part Number: 1256913-SP207EHCT Manufacturer Homepage: www.sipex.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Sipex Corporation
Win Source Part Number: 1256913-SP207EHCT
Manufacturer Homepage: www.sipex.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1256913-SP207EHCT
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP207EHCT
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1141ACN - 041235-LT1141ACN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Specialized - LTC6820HUD#TRPBF - 1064073-LTC6820HUD#TRPBF - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 2.7 V ~ 5.5 V
Package Type 16-QFN (3x3)
View Details