Win Source Electronics Interface - Interface - Analog Switches - Special Purpose - LT1205CSTR 072236-LT1205CSTR

Description
Manufacturer: Linear Technology Win Source Part Number: 072236-LT1205CSTR Packaging: Reel - TR Features: Buffered, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 150MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Dual Supply Voltage(V±): ±5 V to 15 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072236-LT1205CSTR Packaging: Reel - TR Features: Buffered, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 150MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Dual Supply Voltage(V±): ±5 V to 15 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - LT1205CSTR - 072236-LT1205CSTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - LT1205CSTR
072236-LT1205CSTR
Interface - Interface - Analog Switches - Special Purpose - LT1205CSTR 072236-LT1205CSTR
Manufacturer: Linear Technology Win Source Part Number: 072236-LT1205CSTR Packaging: Reel - TR Features: Buffered, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 150MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Dual Supply Voltage(V±): ±5 V to 15 V

Manufacturer: Linear Technology
Win Source Part Number: 072236-LT1205CSTR
Packaging: Reel - TR
Features: Buffered, RGB
Applications: Video
Switch Circuit: SPDT
-3db Bandwidth: 150MHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Dual Supply Voltage(V±): ±5 V to 15 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 072236-LT1205CSTR
Product Name Interface - Interface - Analog Switches - Special Purpose - LT1205CSTR
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC2861CGN#PBF - 072542-LTC2861CGN#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 20000 kbps
View Details
Interface - Interface - Specialized - NJU6470FG1-02 - 1082300-NJU6470FG1-02 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
Interface - Interface - Filters - Active - LT1568IGN#PBF - 072287-LT1568IGN#PBF - Win Source Electronics
Specs
Supply Voltage Other; 2.7 V ~ 11 V~ ±2.7 V ~ 5.5 V
Package Type SOP; SSOP; 16-SSOP
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-1CMS8#TRPBF - 111391-LTC4300A-1CMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details