Win Source Electronics PMIC - PMIC - LED Drivers - LT3475IFE#TRPBF 122586-LT3475IFE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 122586-LT3475IFE#TRP BF Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive, Backlight, Lighting Mounting: SMD (SMT) Frequency: 200kHz to 2MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 2 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-TSSOP-EP Maximum Supply Voltage: 36V Operating Input Voltage(Min): 3.7V Channel Output Current: 1.5A
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 122586-LT3475IFE#TRP BF Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive, Backlight, Lighting Mounting: SMD (SMT) Frequency: 200kHz to 2MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 2 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-TSSOP-EP Maximum Supply Voltage: 36V Operating Input Voltage(Min): 3.7V Channel Output Current: 1.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3475IFE#TRPBF - 122586-LT3475IFE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3475IFE#TRPBF
122586-LT3475IFE#TRPBF
PMIC - PMIC - LED Drivers - LT3475IFE#TRPBF 122586-LT3475IFE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 122586-LT3475IFE#TRP BF Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive, Backlight, Lighting Mounting: SMD (SMT) Frequency: 200kHz to 2MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 2 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-TSSOP-EP Maximum Supply Voltage: 36V Operating Input Voltage(Min): 3.7V Channel Output Current: 1.5A

Manufacturer: Linear Technology
Win Source Part Number: 122586-LT3475IFE#TRPBF
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive, Backlight, Lighting
Mounting: SMD (SMT)
Frequency: 200kHz to 2MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 2
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-TSSOP-EP
Maximum Supply Voltage: 36V
Operating Input Voltage(Min): 3.7V
Channel Output Current: 1.5A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 122586-LT3475IFE#TRPBF
Product Name PMIC - PMIC - LED Drivers - LT3475IFE#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3592EMSE#TRPBF - 710902-LT3592EMSE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 30 volts
View Details
PMIC - PMIC - LED Drivers - LT8500ITJ#PBF - 1212800-LT8500ITJ#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 volts
Package Type QFN
View Details
Board Mount LED Drivers - LTM8040EV#PBF - 784626-LTM8040EV#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 3.5 volts
View Details
Board Mount LED Drivers - LT3496IUFD#TRPBF - 781069-LT3496IUFD#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details