Win Source Electronics Board Mount LED Drivers - LTM8040EV#PBF 784626-LTM8040EV#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784626-LTM8040EV#PBF Series: μModule Packaging: Tray Type: Constant Current Operating Temperature Range: 0°C ~ 125°C Features: Remote On/Off, OTP, SCP, UVLO Package: 66-LGA Mounting: SMD Power (Watts): 13W Voltage - Output: 2.5 ~ 13 V Weight: 0.004 lb (1.81g) Topology: Buck Number of Outputs: 1 Dimming: Analog, PWM Family Name: LTM8040 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.35" W x 0.17" H (15.0mm x 9.0mm x 4.3mm) Input Voltage MIN: 3.5V Voltage Input MAX: 36V Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): FAN5614S7X_NL; TK61222CQ6; FAN5614S7X_Q; FAN5614S7X; Introduction Date: August 06, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784626-LTM8040EV#PBF Series: μModule Packaging: Tray Type: Constant Current Operating Temperature Range: 0°C ~ 125°C Features: Remote On/Off, OTP, SCP, UVLO Package: 66-LGA Mounting: SMD Power (Watts): 13W Voltage - Output: 2.5 ~ 13 V Weight: 0.004 lb (1.81g) Topology: Buck Number of Outputs: 1 Dimming: Analog, PWM Family Name: LTM8040 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.35" W x 0.17" H (15.0mm x 9.0mm x 4.3mm) Input Voltage MIN: 3.5V Voltage Input MAX: 36V Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): FAN5614S7X_NL; TK61222CQ6; FAN5614S7X_Q; FAN5614S7X; Introduction Date: August 06, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LTM8040EV#PBF - 784626-LTM8040EV#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LTM8040EV#PBF
784626-LTM8040EV#PBF
Board Mount LED Drivers - LTM8040EV#PBF 784626-LTM8040EV#PBF
Manufacturer: Linear Technology Win Source Part Number: 784626-LTM8040EV#PBF Series: μModule Packaging: Tray Type: Constant Current Operating Temperature Range: 0°C ~ 125°C Features: Remote On/Off, OTP, SCP, UVLO Package: 66-LGA Mounting: SMD Power (Watts): 13W Voltage - Output: 2.5 ~ 13 V Weight: 0.004 lb (1.81g) Topology: Buck Number of Outputs: 1 Dimming: Analog, PWM Family Name: LTM8040 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.35" W x 0.17" H (15.0mm x 9.0mm x 4.3mm) Input Voltage MIN: 3.5V Voltage Input MAX: 36V Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): FAN5614S7X_NL; TK61222CQ6; FAN5614S7X_Q; FAN5614S7X; Introduction Date: August 06, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784626-LTM8040EV#PBF
Series: μModule
Packaging: Tray
Type: Constant Current
Operating Temperature Range: 0°C ~ 125°C
Features: Remote On/Off, OTP, SCP, UVLO
Package: 66-LGA
Mounting: SMD
Power (Watts): 13W
Voltage - Output: 2.5 ~ 13 V
Weight: 0.004 lb (1.81g)
Topology: Buck
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: LTM8040
Categories: Power Supplies - Board Mount
Dimension: 0.59" L x 0.35" W x 0.17" H (15.0mm x 9.0mm x 4.3mm)
Input Voltage MIN: 3.5V
Voltage Input MAX: 36V
Current - Output (Maximum): 1A
Alternative Parts (Cross-Reference): FAN5614S7X_NL; TK61222CQ6; FAN5614S7X_Q; FAN5614S7X;
Introduction Date: August 06, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 784626-LTM8040EV#PBF
Product Name Board Mount LED Drivers - LTM8040EV#PBF
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 3.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT1937ESC6#TRMPBF - 780762-LT1937ESC6#TRMPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 36 volts
View Details
Electronic Wholesale - WS3442D7P - 1280580-WS3442D7P - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3496IUFD#TRPBF - 781069-LT3496IUFD#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LTC3208EUH#PBF - 134674-LTC3208EUH#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.9 volts
Output Current 1000 milliamps
View Details