Win Source Electronics Board Mount LED Drivers - LT3496IUFD#TRPBF 781069-LT3496IUFD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781069-LT3496IUFD#TR PBF Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-WFQFN Exposed Pad Mounting: SMD Frequency: 330kHz ~ 2.1MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 3 Dimming: Analog, PWM Family Name: LT3496 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Voltage Supply MAX: 30V Output Current per Channel: 1A (Switch) Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): LT3496IFE#TRPBF; LT3496IUFD#PBF; LT3496HUFD#PBF; LT3496HUFD#TRPBF; Introduction Date: April 11, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781069-LT3496IUFD#TR PBF Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-WFQFN Exposed Pad Mounting: SMD Frequency: 330kHz ~ 2.1MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 3 Dimming: Analog, PWM Family Name: LT3496 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Voltage Supply MAX: 30V Output Current per Channel: 1A (Switch) Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): LT3496IFE#TRPBF; LT3496IUFD#PBF; LT3496HUFD#PBF; LT3496HUFD#TRPBF; Introduction Date: April 11, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3496IUFD#TRPBF - 781069-LT3496IUFD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3496IUFD#TRPBF
781069-LT3496IUFD#TRPBF
Board Mount LED Drivers - LT3496IUFD#TRPBF 781069-LT3496IUFD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781069-LT3496IUFD#TR PBF Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-WFQFN Exposed Pad Mounting: SMD Frequency: 330kHz ~ 2.1MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 3 Dimming: Analog, PWM Family Name: LT3496 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Voltage Supply MAX: 30V Output Current per Channel: 1A (Switch) Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): LT3496IFE#TRPBF; LT3496IUFD#PBF; LT3496HUFD#PBF; LT3496HUFD#TRPBF; Introduction Date: April 11, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781069-LT3496IUFD#TRPBF
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-WFQFN Exposed Pad
Mounting: SMD
Frequency: 330kHz ~ 2.1MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 3
Dimming: Analog, PWM
Family Name: LT3496
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN (4x5)
Voltage Supply MAX: 30V
Output Current per Channel: 1A (Switch)
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): LT3496IFE#TRPBF; LT3496IUFD#PBF; LT3496HUFD#PBF; LT3496HUFD#TRPBF;
Introduction Date: April 11, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781069-LT3496IUFD#TRPBF
Product Name Board Mount LED Drivers - LT3496IUFD#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - External/Internal (Off-Board) - LED Drivers - 979980-PLN-20-36 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
View Details
PMIC - PMIC - LED Drivers - HV9921N3 - 1182591-HV9921N3 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3592EMSE#PBF - 072384-LT3592EMSE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3.6 volts
Output Voltage 30 volts
View Details
Power Supplies - Board Mount - LED Drivers - 1069224-LDH-65-1400 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 9.5 volts
View Details