Win Source Electronics PMIC - PMIC - LED Drivers - LT3592EMSE#TRPBF 710902-LT3592EMSE#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 710902-LT3592EMSE#TR PBF Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Applications: Lighting Voltage - Output: 30V Frequency: 400kHz ~ 2.2MHz Current - Output / Channel: 50mA, 500mA Internal Switch(s): Yes Topology: Step-Down (Buck) Categories: Integrated Circuits Supplier Device Package: 10-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 3.6V Voltage - Supply (Maximum): 36V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 710902-LT3592EMSE#TR PBF Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Applications: Lighting Voltage - Output: 30V Frequency: 400kHz ~ 2.2MHz Current - Output / Channel: 50mA, 500mA Internal Switch(s): Yes Topology: Step-Down (Buck) Categories: Integrated Circuits Supplier Device Package: 10-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 3.6V Voltage - Supply (Maximum): 36V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3592EMSE#TRPBF - 710902-LT3592EMSE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3592EMSE#TRPBF
710902-LT3592EMSE#TRPBF
PMIC - PMIC - LED Drivers - LT3592EMSE#TRPBF 710902-LT3592EMSE#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 710902-LT3592EMSE#TR PBF Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Applications: Lighting Voltage - Output: 30V Frequency: 400kHz ~ 2.2MHz Current - Output / Channel: 50mA, 500mA Internal Switch(s): Yes Topology: Step-Down (Buck) Categories: Integrated Circuits Supplier Device Package: 10-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 3.6V Voltage - Supply (Maximum): 36V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 710902-LT3592EMSE#TRPBF
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Lighting
Voltage - Output: 30V
Frequency: 400kHz ~ 2.2MHz
Current - Output / Channel: 50mA, 500mA
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 3.6V
Voltage - Supply (Maximum): 36V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 710902-LT3592EMSE#TRPBF
Product Name PMIC - PMIC - LED Drivers - LT3592EMSE#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3592EMSE#PBF - 072384-LT3592EMSE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3.6 volts
Output Voltage 30 volts
View Details
Board Mount LED Drivers - LT3956IUHE#PBF - 781326-LT3956IUHE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 80 volts
View Details
PMIC - PMIC - LED Drivers - LTC3220IPF#TRPBF - 128054-LTC3220IPF#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.9 volts
Output Current 20 milliamps
View Details
External/Internal (Off - Board) LED Drivers - PLP-45-24 - 847170-PLP-45-24 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details