Win Source Electronics PMIC - PMIC - LED Drivers - LT8500ITJ#PBF 1212800-LT8500ITJ#PBF

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212800-LT8500ITJ#PB F Number of Circuits: 1 Input: CMOS Height: 830 µm PLL: No Number of Pins: 56 Number of Outputs: 48 Categories: PMIC - LED Drivers Case / Package: QFN Max Frequency: 50 MHz Max Input Voltage: 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Switching Frequency: 25 MHz Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Min Input Voltage: 3 V Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V Max Operating Temperature: 125 °C Nominal Supply Current: 1 µA Max Junction Temperature (Tj): 125 °C
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212800-LT8500ITJ#PB F Number of Circuits: 1 Input: CMOS Height: 830 µm PLL: No Number of Pins: 56 Number of Outputs: 48 Categories: PMIC - LED Drivers Case / Package: QFN Max Frequency: 50 MHz Max Input Voltage: 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Switching Frequency: 25 MHz Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Min Input Voltage: 3 V Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V Max Operating Temperature: 125 °C Nominal Supply Current: 1 µA Max Junction Temperature (Tj): 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT8500ITJ#PBF - 1212800-LT8500ITJ#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT8500ITJ#PBF
1212800-LT8500ITJ#PBF
PMIC - PMIC - LED Drivers - LT8500ITJ#PBF 1212800-LT8500ITJ#PBF
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212800-LT8500ITJ#PB F Number of Circuits: 1 Input: CMOS Height: 830 µm PLL: No Number of Pins: 56 Number of Outputs: 48 Categories: PMIC - LED Drivers Case / Package: QFN Max Frequency: 50 MHz Max Input Voltage: 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Switching Frequency: 25 MHz Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Min Input Voltage: 3 V Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V Max Operating Temperature: 125 °C Nominal Supply Current: 1 µA Max Junction Temperature (Tj): 125 °C

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1212800-LT8500ITJ#PBF
Number of Circuits: 1
Input: CMOS
Height: 830 µm
PLL: No
Number of Pins: 56
Number of Outputs: 48
Categories: PMIC - LED Drivers
Case / Package: QFN
Max Frequency: 50 MHz
Max Input Voltage: 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Switching Frequency: 25 MHz
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Min Input Voltage: 3 V
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3 V
Max Operating Temperature: 125 °C
Nominal Supply Current: 1 µA
Max Junction Temperature (Tj): 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1212800-LT8500ITJ#PBF
Product Name PMIC - PMIC - LED Drivers - LT8500ITJ#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3756EMSE#PBF - 1059636-LT3756EMSE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 volts
Output Voltage 100 volts
View Details
Board Mount LED Drivers - LT3518IUF#TRPBF - 781115-LT3518IUF#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
External/Internal (Off - Board) LED Drivers - PLP-45-24 - 847170-PLP-45-24 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3954IUHE#PBF - 1206812-LT3954IUHE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details