Win Source Electronics Interface - Interface - Sensor and Detector Interfaces - LTKA00CN8 1209358-LTKA00CN8

Description
Manufacturer: Linear Technology Win Source Part Number: 1209358-LTKA00CN8 Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1209358-LTKA00CN8 Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - LTKA00CN8 - 1209358-LTKA00CN8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - LTKA00CN8
1209358-LTKA00CN8
Interface - Interface - Sensor and Detector Interfaces - LTKA00CN8 1209358-LTKA00CN8
Manufacturer: Linear Technology Win Source Part Number: 1209358-LTKA00CN8 Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1209358-LTKA00CN8
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1209358-LTKA00CN8
Product Name Interface - Interface - Sensor and Detector Interfaces - LTKA00CN8
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1264CSW - 1207278-LTC1264CSW - Win Source Electronics
Specs
Supply Voltage Other; ±2.37V ~ 8V
Package Type SOIC
View Details
Interface - Interface - Signal Terminators - LTC1344ACG#PBF - 020459-LTC1344ACG#PBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOP; SSOP; 24-SSOP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1137ACG#PBF - 125746-LT1137ACG#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details