Win Source Electronics Interface - Interface - Filters - Active - LTC1264CSW 1207278-LTC1264CSW

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207278-LTC1264CSW Packaging: Tube Mounting Style: SMD Filter Type: Universal Switched Capacitor Filter Order: 2nd Frequency - Cutoff or Center: 250kHz Number of Filters: 4 Categories: Integrated Circuits Supplier Device Package: 24-SOIC Manufacturer Homepage: www.linear.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Family Part Number: LTC1264 Manufacturer Pack Quantity: 32 MSL Level: 1 (Unlimited) Supply Voltage (V): ±2.37V ~ 8V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207278-LTC1264CSW Packaging: Tube Mounting Style: SMD Filter Type: Universal Switched Capacitor Filter Order: 2nd Frequency - Cutoff or Center: 250kHz Number of Filters: 4 Categories: Integrated Circuits Supplier Device Package: 24-SOIC Manufacturer Homepage: www.linear.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Family Part Number: LTC1264 Manufacturer Pack Quantity: 32 MSL Level: 1 (Unlimited) Supply Voltage (V): ±2.37V ~ 8V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1264CSW - 1207278-LTC1264CSW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1264CSW
1207278-LTC1264CSW
Interface - Interface - Filters - Active - LTC1264CSW 1207278-LTC1264CSW
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207278-LTC1264CSW Packaging: Tube Mounting Style: SMD Filter Type: Universal Switched Capacitor Filter Order: 2nd Frequency - Cutoff or Center: 250kHz Number of Filters: 4 Categories: Integrated Circuits Supplier Device Package: 24-SOIC Manufacturer Homepage: www.linear.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Family Part Number: LTC1264 Manufacturer Pack Quantity: 32 MSL Level: 1 (Unlimited) Supply Voltage (V): ±2.37V ~ 8V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1207278-LTC1264CSW
Packaging: Tube
Mounting Style: SMD
Filter Type: Universal Switched Capacitor
Filter Order: 2nd
Frequency - Cutoff or Center: 250kHz
Number of Filters: 4
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Manufacturer Homepage: www.linear.com
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Family Part Number: LTC1264
Manufacturer Pack Quantity: 32
MSL Level: 1 (Unlimited)
Supply Voltage (V): ±2.37V ~ 8V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1207278-LTC1264CSW
Product Name Interface - Interface - Filters - Active - LTC1264CSW
Supply Voltage Other; ±2.37V ~ 8V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1069-6CS8#PBF - 1060349-LTC1069-6CS8#PBF - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 10 V
Package Type SOIC; 8-SOIC
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300-1CMS8#PBF - 122226-LTC4300-1CMS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1039CSW#TRPBF - 124276-LT1039CSW#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details