Manufacturer: Linear Technology
Win Source Part Number: 116566-LTC4012CUF-3#
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant - Programmable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 20-QFN (4x4)
Programmable Fault Protection: Over Voltage, Reverse Current
Maximum Supply Voltage: 28V
| Win Source Electronics | |
|---|---|
| Product Category | Battery Charger ICs |
| Product Number | 116566-LTC4012CUF-3#TRPBF |
| Product Name | PMIC - PMIC - Battery Chargers - LTC4012CUF-3#TRPBF |
| Charger Type | Linear |