Win Source Electronics PMIC - PMIC - Battery Chargers - LT1510IGN#TRPBF 746908-LT1510IGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 746908-LT1510IGN#TRP BF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 20V (Maximum) Family Name: LT1510 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SSOP Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): MAX1870AETJ+; MAX1870AETJ+T; MAX1870AETJ; Introduction Date: March 30, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 746908-LT1510IGN#TRP BF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 20V (Maximum) Family Name: LT1510 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SSOP Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): MAX1870AETJ+; MAX1870AETJ+T; MAX1870AETJ; Introduction Date: March 30, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT1510IGN#TRPBF - 746908-LT1510IGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT1510IGN#TRPBF
746908-LT1510IGN#TRPBF
PMIC - PMIC - Battery Chargers - LT1510IGN#TRPBF 746908-LT1510IGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 746908-LT1510IGN#TRP BF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 20V (Maximum) Family Name: LT1510 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SSOP Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): MAX1870AETJ+; MAX1870AETJ+T; MAX1870AETJ; Introduction Date: March 30, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 746908-LT1510IGN#TRPBF
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SSOP (0.154", 3.90mm Width)
Fault Protection: Over Voltage
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant - Programmable
Charge Current - Max: 1.5A
Battery Pack Voltage: 20V (Maximum)
Family Name: LT1510
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-SSOP
Voltage Supply MAX: 28V
Alternative Parts (Cross-Reference): MAX1870AETJ+; MAX1870AETJ+T; MAX1870AETJ;
Introduction Date: March 30, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 746908-LT1510IGN#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LT1510IGN#TRPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4080EMSE#PBF - 783890-LTC4080EMSE#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 525 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4121IUD#TRPBF - 806004-LTC4121IUD#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Charge Current 400 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Chargers - LTC3550EDHC#TRPBF - 1062674-LTC3550EDHC#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type 16-DFN (5x3)
View Details
PMIC - PMIC - Battery Chargers - LTC1732EMS-4.2#PBF - 123884-LTC1732EMS-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 10-MSOP
Cells 1
View Details