Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4068EDD-4.2#PBF 112294-LTC4068EDD-4.2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 112294-LTC4068EDD-4. 2#PBF Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 950mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (3x3) Maximum Supply Voltage: 6.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 112294-LTC4068EDD-4. 2#PBF Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 950mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (3x3) Maximum Supply Voltage: 6.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4068EDD-4.2#PBF - 112294-LTC4068EDD-4.2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4068EDD-4.2#PBF
112294-LTC4068EDD-4.2#PBF
PMIC - PMIC - Battery Chargers - LTC4068EDD-4.2#PBF 112294-LTC4068EDD-4.2#PBF
Manufacturer: Linear Technology Win Source Part Number: 112294-LTC4068EDD-4. 2#PBF Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 950mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (3x3) Maximum Supply Voltage: 6.5V

Manufacturer: Linear Technology
Win Source Part Number: 112294-LTC4068EDD-4.2#PBF
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 950mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (3x3)
Maximum Supply Voltage: 6.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 112294-LTC4068EDD-4.2#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4068EDD-4.2#PBF
Charger Type Linear
Package Type 8-DFN (3x3)
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Battery Chargers - 1129764-BQ2058CSN-C5 - Win Source Electronics
Specs
Cell Type Li-Ion
Features Over Voltage Protection
Cells 1 to 4
View Details
PMIC - PMIC - Battery Chargers - LTC4061EDD#PBF - 783865-LTC4061EDD#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 1000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4001EUF-1#PBF - 132216-LTC4001EUF-1#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type 16-QFN (4x4)
View Details