Win Source Electronics PMIC - PMIC - Battery Chargers - LTC1731EMS8-4.2#TRPBF 105149-LTC1731EMS8-4.2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 105149-LTC1731EMS8-4 .2#TRPBF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Maximum Supply Voltage: 12V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 105149-LTC1731EMS8-4 .2#TRPBF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Maximum Supply Voltage: 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC1731EMS8-4.2#TRPBF - 105149-LTC1731EMS8-4.2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC1731EMS8-4.2#TRPBF
105149-LTC1731EMS8-4.2#TRPBF
PMIC - PMIC - Battery Chargers - LTC1731EMS8-4.2#TRPBF 105149-LTC1731EMS8-4.2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 105149-LTC1731EMS8-4 .2#TRPBF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Maximum Supply Voltage: 12V

Manufacturer: Linear Technology
Win Source Part Number: 105149-LTC1731EMS8-4.2#TRPBF
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 500mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Maximum Supply Voltage: 12V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 105149-LTC1731EMS8-4.2#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC1731EMS8-4.2#TRPBF
Charger Type Linear
Package Type SOP; 8-MSOP
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4059EDC#TRPBF - 303434-LTC4059EDC#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 6-DFN (2x2)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4006EGN-4#TRPBF - 142040-LTC4006EGN-4#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; SSOP; 16-SSOP
Cells 4
View Details
PMIC - PMIC - Battery Chargers - LTC1729CMS8-8.4#PBF - 782198-LTC1729CMS8-8.4#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Cells 2
View Details
PMIC - PMIC - Battery Chargers - LTC1731ES8-4.1#PBF - 126387-LTC1731ES8-4.1#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOIC; 8-SOIC
Cells 1
View Details