Manufacturer: Linear Technology
Win Source Part Number: 112757-LTC1067-50IS#
Packaging: Reel - TR
Mounting: SMD (SMT)
Filter Type: Universal Switched Capacitor
Filter Order: 4th
Frequency - Cutoff or Center: 40kHz
Number of Filters: 2
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.7 V to 11 V, ±2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 112757-LTC1067-50IS#TRPBF |
| Product Name | Interface - Interface - Filters - Active - LTC1067-50IS#TRPBF |
| Supply Voltage | Other; 2.7 V ~ 11 V~ ±2.7 V ~ 5.5 V |