Win Source Electronics Interface - Interface - Telecom - CPC7581BB 1162857-CPC7581BB

Description
Manufacturer: Clare, Inc. Win Source Part Number: 1162857-CPC7581BB Manufacturer Homepage: www.clare.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Clare, Inc. Win Source Part Number: 1162857-CPC7581BB Manufacturer Homepage: www.clare.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CPC7581BB - 1162857-CPC7581BB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CPC7581BB
1162857-CPC7581BB
Interface - Interface - Telecom - CPC7581BB 1162857-CPC7581BB
Manufacturer: Clare, Inc. Win Source Part Number: 1162857-CPC7581BB Manufacturer Homepage: www.clare.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Clare, Inc.
Win Source Part Number: 1162857-CPC7581BB
Manufacturer Homepage: www.clare.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1162857-CPC7581BB
Product Name Interface - Interface - Telecom - CPC7581BB
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1067IGN#TRPBF - 122153-LTC1067IGN#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 11 V~ ±3 V ~ 5.5 V
Package Type SOP; SSOP; 16-SSOP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1330CG#PBF - 118259-LT1330CG#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details