Win Source Electronics Interface - Interface - Specialized - LTC6820IUD#TRPBF 1064075-LTC6820IUD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1064075-LTC6820IUD#T RPBF Packaging: Reel - TR Applications: Isolated Communications Interface Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1064075-LTC6820IUD#T RPBF Packaging: Reel - TR Applications: Isolated Communications Interface Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LTC6820IUD#TRPBF - 1064075-LTC6820IUD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LTC6820IUD#TRPBF
1064075-LTC6820IUD#TRPBF
Interface - Interface - Specialized - LTC6820IUD#TRPBF 1064075-LTC6820IUD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1064075-LTC6820IUD#T RPBF Packaging: Reel - TR Applications: Isolated Communications Interface Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Linear Technology
Win Source Part Number: 1064075-LTC6820IUD#TRPBF
Packaging: Reel - TR
Applications: Isolated Communications Interface
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1064075-LTC6820IUD#TRPBF
Product Name Interface - Interface - Specialized - LTC6820IUD#TRPBF
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1080CJ - 1204972-LT1080CJ - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Package Type DIP
View Details
Interface - Interface - Specialized - NJU7342RB1-TE1 - 1151025-NJU7342RB1-TE1 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
Interface - Interface - Specialized - LTC4318IUF#PBF - 784096-LTC4318IUF#PBF - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 2.25 V ~ 5.5 V
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1081CN - 072186-LT1081CN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details